KEMET Electronics Corporation Ceramic Capacitors CBR02C508B5GAC

Description
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C508B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C508B5GACTR-ND
Ceramic Capacitors 399-CBR02C508B5GACTR-ND
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C508B5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C508B5GAC
Ceramic Capacitors CBR02C508B5GAC
CAP CER 0.5PF 50V C0G/NP0 0201

CAP CER 0.5PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 0.5Pf, 50V, 0201; Capacitance Kemet - 43AC8738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, 0201; Capacitance Kemet
43AC8738
Cap, 0.5Pf, 50V, 0201; Capacitance Kemet 43AC8738
CAP, 0.5PF, 50V, 0201; Capacitance:0.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 0.5PF, 50V, 0201; Capacitance:0.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR02C508B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C508B5GAC
Capacitors - Ceramic Capacitors CBR02C508B5GAC
CAP CER 0.5PF 50V C0G/NP0 0201

CAP CER 0.5PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR02C508B5GACTR-ND CBR02C508B5GAC 43AC8738 CBR02C508B5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.5Pf, 50V, 0201; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details