KEMET Electronics Corporation Ceramic Capacitors CBR02C459B5GAC

Description
CAP CER 4.5PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4.5PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C459B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C459B5GACTR-ND
Ceramic Capacitors 399-CBR02C459B5GACTR-ND
CAP CER 4.5PF 50V C0G/NP0 0201

CAP CER 4.5PF 50V C0G/NP0 0201

Buy Now Datasheet
Cap, 4.5Pf, 50V, 0201; Capacitance Kemet - 43AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.5Pf, 50V, 0201; Capacitance Kemet
43AC8733
Cap, 4.5Pf, 50V, 0201; Capacitance Kemet 43AC8733
CAP, 4.5PF, 50V, 0201; Capacitance:4.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 4.5PF, 50V, 0201; Capacitance:4.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR02C459B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C459B5GAC
Capacitors - Ceramic Capacitors CBR02C459B5GAC
CAP CER 4.5PF 50V C0G/NP0 0201

CAP CER 4.5PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C459B5GACTR-ND 43AC8733 CBR02C459B5GAC
Product Name Ceramic Capacitors Cap, 4.5Pf, 50V, 0201; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details