CAP CER 4.4PF 50V C0G/NP0 0201
CAP CER 4.4PF 50V C0G/NP0 0201
CAP, 4.4PF, 50V, 0201; Capacitance:4.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes
4.40PF 50.0V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR02C449B5GACTR-ND | CBR02C449B5GAC | 43AC8732 | 66AH4566 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 4.4Pf, 50V, 0201; Capacitance Kemet | 4.40Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |||
| WVDC | 50 volts | 50 volts | 50 volts |