KEMET Electronics Corporation Ceramic Capacitors CBR02C439A3GAC

Description
CAP CER 4.3PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4.3PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C439A3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C439A3GACTR-ND
Ceramic Capacitors 399-CBR02C439A3GACTR-ND
CAP CER 4.3PF 25V C0G/NP0 0201

CAP CER 4.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C439A3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C439A3GAC
Capacitors - Ceramic Capacitors CBR02C439A3GAC
CAP CER 4.3PF 25V C0G/NP0 0201

CAP CER 4.3PF 25V C0G/NP0 0201

Supplier's Site
4.30Pf 25.0V Rohs Compliant Kemet - 85AC6028 - Newark, An Avnet Company
Chicago, IL, United States
4.30Pf 25.0V Rohs Compliant Kemet
85AC6028
4.30Pf 25.0V Rohs Compliant Kemet 85AC6028
4.30PF 25.0V ROHS COMPLIANT: YES

4.30PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C439A3GACTR-ND CBR02C439A3GAC 85AC6028
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.30Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details