KEMET Electronics Corporation Ceramic Capacitors CBR02C409C8GAC

Description
4pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
4pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C409C8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C409C8GAC-ND
Ceramic Capacitors CBR02C409C8GAC-ND
4pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C409C8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C409C8GAC
Capacitors - Ceramic Capacitors CBR02C409C8GAC
CAP CER 4PF 10V C0G/NP0 0201

CAP CER 4PF 10V C0G/NP0 0201

Supplier's Site
4.00Pf 10.0V Rohs Compliant Kemet - 85AC6016 - Newark, An Avnet Company
Chicago, IL, United States
4.00Pf 10.0V Rohs Compliant Kemet
85AC6016
4.00Pf 10.0V Rohs Compliant Kemet 85AC6016
4.00PF 10.0V ROHS COMPLIANT: YES

4.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C409C8GAC-ND CBR02C409C8GAC 85AC6016
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.00Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details