KEMET Electronics Corporation Ceramic Capacitors CBR02C408B5GAC

Description
CAP CER 0.4PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 0.4PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C408B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C408B5GACTR-ND
Ceramic Capacitors 399-CBR02C408B5GACTR-ND
CAP CER 0.4PF 50V C0G/NP0 0201

CAP CER 0.4PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C408B5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C408B5GACCT-ND
Ceramic Capacitors 399-CBR02C408B5GACCT-ND
CAP CER 0.4PF 50V C0G/NP0 0201

CAP CER 0.4PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C408B5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C408B5GACDKR-ND
Ceramic Capacitors 399-CBR02C408B5GACDKR-ND
CAP CER 0.4PF 50V C0G/NP0 0201

CAP CER 0.4PF 50V C0G/NP0 0201

Buy Now Datasheet
Cap, 0.4Pf, 50V, 0201; Capacitance Kemet - 43AC8727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.4Pf, 50V, 0201; Capacitance Kemet
43AC8727
Cap, 0.4Pf, 50V, 0201; Capacitance Kemet 43AC8727
CAP, 0.4PF, 50V, 0201; Capacitance:0.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 0.4PF, 50V, 0201; Capacitance:0.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR02C408B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C408B5GAC
Capacitors - Ceramic Capacitors CBR02C408B5GAC
CAP CER 0.4PF 50V C0G/NP0 0201

CAP CER 0.4PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR02C408B5GACTR-ND 399-CBR02C408B5GACDKR-ND 43AC8727 CBR02C408B5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.4Pf, 50V, 0201; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details