KEMET Electronics Corporation Ceramic Capacitors CBR02C399B9GAC

Description
3.9pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C399B9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C399B9GAC-ND
Ceramic Capacitors CBR02C399B9GAC-ND
3.9pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C399B9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C399B9GAC
Capacitors - Ceramic Capacitors CBR02C399B9GAC
CAP CER 3.9PF 6.3V C0G/NP0 0201

CAP CER 3.9PF 6.3V C0G/NP0 0201

Supplier's Site
3.90Pf 6.3V Rohs Compliant Kemet - 85AC5997 - Newark, An Avnet Company
Chicago, IL, United States
3.90Pf 6.3V Rohs Compliant Kemet
85AC5997
3.90Pf 6.3V Rohs Compliant Kemet 85AC5997
3.90PF 6.3V ROHS COMPLIANT: YES

3.90PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C399B9GAC-ND CBR02C399B9GAC 85AC5997
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.90Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details