CAP CER 3.8PF 50V C0G/NP0 0201
CAP, 3.8PF, 50V, 0201; Capacitance:3.8pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes
CAP CER 3.8PF 50V C0G/NP0 0201
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR02C389B5GACTR-ND | 43AC8725 | CBR02C389B5GAC |
| Product Name | Ceramic Capacitors | Cap, 3.8Pf, 50V, 0201; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts |