KEMET Electronics Corporation Ceramic Capacitors CBR02C349B3GAC

Description
CAP CER 3.4PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.4PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C349B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C349B3GACTR-ND
Ceramic Capacitors 399-CBR02C349B3GACTR-ND
CAP CER 3.4PF 25V C0G/NP0 0201

CAP CER 3.4PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C349B3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C349B3GAC
Capacitors - Ceramic Capacitors CBR02C349B3GAC
CAP CER 3.4PF 25V C0G/NP0 0201

CAP CER 3.4PF 25V C0G/NP0 0201

Supplier's Site
3.40Pf 25.0V Rohs Compliant Kemet - 85AC5968 - Newark, An Avnet Company
Chicago, IL, United States
3.40Pf 25.0V Rohs Compliant Kemet
85AC5968
3.40Pf 25.0V Rohs Compliant Kemet 85AC5968
3.40PF 25.0V ROHS COMPLIANT: YES

3.40PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C349B3GACTR-ND CBR02C349B3GAC 85AC5968
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.40Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details