KEMET Electronics Corporation Ceramic Capacitors CBR02C330F9GAC

Description
33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17307-6-ND
Ceramic Capacitors 399-17307-6-ND
33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17307-2-ND
Ceramic Capacitors 399-17307-2-ND
33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17307-1-ND
Ceramic Capacitors 399-17307-1-ND
33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 33Pf, 6.3V, 1%, 0201; Capacitance Kemet - 94Y9730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 6.3V, 1%, 0201; Capacitance Kemet
94Y9730
Cap, 33Pf, 6.3V, 1%, 0201; Capacitance Kemet 94Y9730
CAP, 33PF, 6.3V, 1%, 0201; Capacitance:33pF; Voltage Rating:6.3V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 33PF, 6.3V, 1%, 0201; Capacitance:33pF; Voltage Rating:6.3V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17307-6-ND 399-17307-2-ND 94Y9730
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 6.3V, 1%, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers