KEMET Electronics Corporation Ceramic Capacitors CBR02C319A3GAC

Description
CAP CER 3.1PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.1PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C319A3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C319A3GACTR-ND
Ceramic Capacitors 399-CBR02C319A3GACTR-ND
CAP CER 3.1PF 25V C0G/NP0 0201

CAP CER 3.1PF 25V C0G/NP0 0201

Buy Now Datasheet
3.10Pf 25.0V Rohs Compliant Kemet - 85AC5937 - Newark, An Avnet Company
Chicago, IL, United States
3.10Pf 25.0V Rohs Compliant Kemet
85AC5937
3.10Pf 25.0V Rohs Compliant Kemet 85AC5937
3.10PF 25.0V ROHS COMPLIANT: YES

3.10PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C319A3GACTR-ND 85AC5937
Product Name Ceramic Capacitors 3.10Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details