KEMET Electronics Corporation Ceramic Capacitors CBR02C300J9GAC

Description
30pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
30pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C300J9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C300J9GAC-ND
Ceramic Capacitors CBR02C300J9GAC-ND
30pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

30pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
30.0Pf 6.3V Rohs Compliant Kemet - 85AC5919 - Newark, An Avnet Company
Chicago, IL, United States
30.0Pf 6.3V Rohs Compliant Kemet
85AC5919
30.0Pf 6.3V Rohs Compliant Kemet 85AC5919
30.0PF 6.3V ROHS COMPLIANT: YES

30.0PF 6.3V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C300J9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C300J9GAC
Capacitors - Ceramic Capacitors CBR02C300J9GAC
CAP CER 30PF 6.3V C0G/NP0 0201

CAP CER 30PF 6.3V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C300J9GAC-ND 85AC5919 CBR02C300J9GAC
Product Name Ceramic Capacitors 30.0Pf 6.3V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details