KEMET Electronics Corporation Ceramic Capacitors CBR02C300F8GAC

Description
30pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
30pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C300F8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C300F8GAC-ND
Ceramic Capacitors CBR02C300F8GAC-ND
30pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

30pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C300F8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C300F8GAC
Capacitors - Ceramic Capacitors CBR02C300F8GAC
CAP CER 30PF 10V C0G/NP0 0201

CAP CER 30PF 10V C0G/NP0 0201

Supplier's Site
30.0Pf 10.0V Rohs Compliant Kemet - 85AC5912 - Newark, An Avnet Company
Chicago, IL, United States
30.0Pf 10.0V Rohs Compliant Kemet
85AC5912
30.0Pf 10.0V Rohs Compliant Kemet 85AC5912
30.0PF 10.0V ROHS COMPLIANT: YES

30.0PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C300F8GAC-ND CBR02C300F8GAC 85AC5912
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 30.0Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details