KEMET Electronics Corporation Ceramic Capacitors CBR02C270F3GAC

Description
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C270F3GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C270F3GACDKR-ND
Ceramic Capacitors 399-CBR02C270F3GACDKR-ND
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C270F3GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C270F3GACCT-ND
Ceramic Capacitors 399-CBR02C270F3GACCT-ND
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C270F3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C270F3GACTR-ND
Ceramic Capacitors 399-CBR02C270F3GACTR-ND
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
27.0Pf 25.0V Rohs Compliant Kemet - 85AC5883 - Newark, An Avnet Company
Chicago, IL, United States
27.0Pf 25.0V Rohs Compliant Kemet
85AC5883
27.0Pf 25.0V Rohs Compliant Kemet 85AC5883
27.0PF 25.0V ROHS COMPLIANT: YES

27.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C270F3GACDKR-ND 399-CBR02C270F3GACCT-ND 85AC5883
Product Name Ceramic Capacitors Ceramic Capacitors 27.0Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers