24pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 24PF 6.3V C0G/NP0 0201
24.0PF 6.3V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CBR02C240F9GAC-ND | CBR02C240F9GAC | 85AC5862 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 24.0Pf 6.3V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) |