KEMET Electronics Corporation Ceramic Capacitors CBR02C209A8GAC

Description
2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C209A8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C209A8GAC-ND
Ceramic Capacitors CBR02C209A8GAC-ND
2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
2.00Pf 10.0V Rohs Compliant Kemet - 85AC5823 - Newark, An Avnet Company
Chicago, IL, United States
2.00Pf 10.0V Rohs Compliant Kemet
85AC5823
2.00Pf 10.0V Rohs Compliant Kemet 85AC5823
2.00PF 10.0V ROHS COMPLIANT: YES

2.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C209A8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C209A8GAC
Capacitors - Ceramic Capacitors CBR02C209A8GAC
CAP CER 2PF 10V C0G/NP0 0201

CAP CER 2PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C209A8GAC-ND 85AC5823 CBR02C209A8GAC
Product Name Ceramic Capacitors 2.00Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers