KEMET Electronics Corporation Ceramic Capacitors CBR02C208B3GAC

Description
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8620-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8620-2-ND
Ceramic Capacitors 399-8620-2-ND
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8620-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8620-1-ND
Ceramic Capacitors 399-8620-1-ND
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8620-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8620-6-ND
Ceramic Capacitors 399-8620-6-ND
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.2Pf, 25V, 0201; Capacitance Kemet - 94Y9725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.2Pf, 25V, 0201; Capacitance Kemet
94Y9725
Cap, 0.2Pf, 25V, 0201; Capacitance Kemet 94Y9725
CAP, 0.2PF, 25V, 0201; Capacitance:0.2pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 0.2PF, 25V, 0201; Capacitance:0.2pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8620-2-ND 399-8620-6-ND 94Y9725
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.2Pf, 25V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers