KEMET Electronics Corporation Ceramic Capacitors CBR02C200F9GAC

Description
20pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
20pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C200F9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C200F9GAC-ND
Ceramic Capacitors CBR02C200F9GAC-ND
20pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
20.0Pf 6.3V Rohs Compliant Kemet - 85AC5806 - Newark, An Avnet Company
Chicago, IL, United States
20.0Pf 6.3V Rohs Compliant Kemet
85AC5806
20.0Pf 6.3V Rohs Compliant Kemet 85AC5806
20.0PF 6.3V ROHS COMPLIANT: YES

20.0PF 6.3V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C200F9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C200F9GAC
Capacitors - Ceramic Capacitors CBR02C200F9GAC
CAP CER 20PF 6.3V C0G/NP0 0201

CAP CER 20PF 6.3V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C200F9GAC-ND 85AC5806 CBR02C200F9GAC
Product Name Ceramic Capacitors 20.0Pf 6.3V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details