KEMET Electronics Corporation Ceramic Capacitors CBR02C200F5GAC

Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11242-1-ND
Ceramic Capacitors 399-11242-1-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11242-2-ND
Ceramic Capacitors 399-11242-2-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11242-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11242-6-ND
Ceramic Capacitors 399-11242-6-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20pF 50V Capacitor
60-CBR02C200F5GAC
SMD 20pF 50V Capacitor 60-CBR02C200F5GAC
20pF 50V C0G MLCC SMD 0201 Ceramic Capacitor Product overview: CBR02C200F5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR02C200F5GAC can be used for catalog matching and distributor lookup.

20pF 50V C0G MLCC SMD 0201 Ceramic Capacitor Product overview: CBR02C200F5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR02C200F5GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Rf, C0G, 20Pf, 50V, 0201; Capacitance Kemet - 96Y6792 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 20Pf, 50V, 0201; Capacitance Kemet
96Y6792
Capacitor, Rf, C0G, 20Pf, 50V, 0201; Capacitance Kemet 96Y6792
CAPACITOR, RF, C0G, 20PF, 50V, 0201; Capacitance:20pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 20PF, 50V, 0201; Capacitance:20pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11242-1-ND 399-11242-6-ND 60-CBR02C200F5GAC 96Y6792
Product Name Ceramic Capacitors Ceramic Capacitors SMD 20pF 50V Capacitor Capacitor, Rf, C0G, 20Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers