1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 1.9PF 50V C0G/NP0 0201
CAP CER 1.9PF 50V C0G/NP0 0201
Cap Ceramic 1.9pF 50V C0G 0.05pF Pad SMD 0201 125°C Low ESR Medical T/R Product overview: CBR02C199A5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.9pF, 50V, 0.05pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR02C199A5GAC can be used for catalog matching and distributor lookup.
CAP CER 1.9PF 50V C0G/NP0 0201
1.90PF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR02C199A5GACTR-ND | 399-CBR02C199A5GACDKR-ND | 60-CBR02C199A5GAC | CBR02C199A5GAC | 85AC5801 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 1.9pF 50V 0.05pF Capacitor | Capacitors - Ceramic Capacitors | 1.90Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |