KEMET Electronics Corporation Ceramic Capacitors CBR02C189A9GAC

Description
1.8pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C189A9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C189A9GAC-ND
Ceramic Capacitors CBR02C189A9GAC-ND
1.8pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C189A9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C189A9GAC
Capacitors - Ceramic Capacitors CBR02C189A9GAC
CAP CER 1.8PF 6.3V C0G/NP0 0201

CAP CER 1.8PF 6.3V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - CBR02C189A9GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C189A9GAC
Ceramic Capacitors CBR02C189A9GAC
CAP CER 1.8PF 6.3V NP0 0201

CAP CER 1.8PF 6.3V NP0 0201

Supplier's Site Datasheet
1.80Pf 6.3V Rohs Compliant Kemet - 85AC5794 - Newark, An Avnet Company
Chicago, IL, United States
1.80Pf 6.3V Rohs Compliant Kemet
85AC5794
1.80Pf 6.3V Rohs Compliant Kemet 85AC5794
1.80PF 6.3V ROHS COMPLIANT: YES

1.80PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C189A9GAC-ND CBR02C189A9GAC CBR02C189A9GAC 85AC5794
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 1.80Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 106PHC400KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers