KEMET Electronics Corporation Ceramic Capacitors CBR02C179C5GAC

Description
CAP CER 1.7PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 1.7PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C179C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C179C5GACTR-ND
Ceramic Capacitors 399-CBR02C179C5GACTR-ND
CAP CER 1.7PF 50V C0G/NP0 0201

CAP CER 1.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C179C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C179C5GAC
Capacitors - Ceramic Capacitors CBR02C179C5GAC
CAP CER 1.7PF 50V C0G/NP0 0201

CAP CER 1.7PF 50V C0G/NP0 0201

Supplier's Site
1.70Pf 50.0V Rohs Compliant Kemet - 85AC5781 - Newark, An Avnet Company
Chicago, IL, United States
1.70Pf 50.0V Rohs Compliant Kemet
85AC5781
1.70Pf 50.0V Rohs Compliant Kemet 85AC5781
1.70PF 50.0V ROHS COMPLIANT: YES

1.70PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C179C5GACTR-ND CBR02C179C5GAC 85AC5781
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1.70Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers