KEMET Electronics Corporation Ceramic Capacitors CBR02C169C5GAC

Description
CAP CER 1.6PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 1.6PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C169C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C169C5GACTR-ND
Ceramic Capacitors 399-CBR02C169C5GACTR-ND
CAP CER 1.6PF 50V C0G/NP0 0201

CAP CER 1.6PF 50V C0G/NP0 0201

Buy Now Datasheet
1.60Pf 50.0V Rohs Compliant Kemet - 85AC5776 - Newark, An Avnet Company
Chicago, IL, United States
1.60Pf 50.0V Rohs Compliant Kemet
85AC5776
1.60Pf 50.0V Rohs Compliant Kemet 85AC5776
1.60PF 50.0V ROHS COMPLIANT: YES

1.60PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C169C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C169C5GAC
Capacitors - Ceramic Capacitors CBR02C169C5GAC
CAP CER 1.6PF 50V C0G/NP0 0201

CAP CER 1.6PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C169C5GACTR-ND 85AC5776 CBR02C169C5GAC
Product Name Ceramic Capacitors 1.60Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers