KEMET Electronics Corporation Ceramic Capacitors CBR02C160J5GAC

Description
CAP CER 16PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 16PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C160J5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C160J5GACTR-ND
Ceramic Capacitors 399-CBR02C160J5GACTR-ND
CAP CER 16PF 50V C0G/NP0 0201

CAP CER 16PF 50V C0G/NP0 0201

Buy Now Datasheet
16.0Pf 50.0V Rohs Compliant Kemet - 85AC5769 - Newark, An Avnet Company
Chicago, IL, United States
16.0Pf 50.0V Rohs Compliant Kemet
85AC5769
16.0Pf 50.0V Rohs Compliant Kemet 85AC5769
16.0PF 50.0V ROHS COMPLIANT: YES

16.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C160J5GACTR-ND 85AC5769
Product Name Ceramic Capacitors 16.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details