16pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
16pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
16pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAPACITOR, RF, C0G, 16PF, 25V, 0201; Capacitance:16pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes
CAP CER 16PF 25V C0G/NP0 0201
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8574-6-ND | 399-8574-2-ND | 96Y6790 | CBR02C160F3GAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Rf, C0G, 16Pf, 25V, 0201; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |