KEMET Electronics Corporation Ceramic Capacitors CBR02C139B5GAC

Description
CAP CER 1.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 1.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C139B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C139B5GACTR-ND
Ceramic Capacitors 399-CBR02C139B5GACTR-ND
CAP CER 1.3PF 50V C0G/NP0 0201

CAP CER 1.3PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C139B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C139B5GAC
Capacitors - Ceramic Capacitors CBR02C139B5GAC
CAP CER 1.3PF 50V C0G/NP0 0201

CAP CER 1.3PF 50V C0G/NP0 0201

Supplier's Site
Cap, 1.3Pf, 50V, 0201; Capacitance Kemet - 43AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.3Pf, 50V, 0201; Capacitance Kemet
43AC8694
Cap, 1.3Pf, 50V, 0201; Capacitance Kemet 43AC8694
CAP, 1.3PF, 50V, 0201; Capacitance:1.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 1.3PF, 50V, 0201; Capacitance:1.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C139B5GACTR-ND CBR02C139B5GAC 43AC8694
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1.3Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details