KEMET Electronics Corporation Ceramic Capacitors CBR02C139A5GAC

Description
CAP CER 1.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 1.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C139A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C139A5GACTR-ND
Ceramic Capacitors 399-CBR02C139A5GACTR-ND
CAP CER 1.3PF 50V C0G/NP0 0201

CAP CER 1.3PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C139A5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C139A5GAC
Capacitors - Ceramic Capacitors CBR02C139A5GAC
CAP CER 1.3PF 50V C0G/NP0 0201

CAP CER 1.3PF 50V C0G/NP0 0201

Supplier's Site
1.30Pf 50.0V Rohs Compliant Kemet - 85AC5735 - Newark, An Avnet Company
Chicago, IL, United States
1.30Pf 50.0V Rohs Compliant Kemet
85AC5735
1.30Pf 50.0V Rohs Compliant Kemet 85AC5735
1.30PF 50.0V ROHS COMPLIANT: YES

1.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C139A5GACTR-ND CBR02C139A5GAC 85AC5735
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers