1.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
1.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
1.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 1.2PF 25V C0G/NP0 0201
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6140-2-ND | 399-6140-6-ND | CBR02C129C3GAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts |