KEMET Electronics Corporation Ceramic Capacitors CBR02C129A9GAC

Description
1.2pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C129A9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C129A9GAC-ND
Ceramic Capacitors CBR02C129A9GAC-ND
1.2pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.05pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C129A9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C129A9GAC
Capacitors - Ceramic Capacitors CBR02C129A9GAC
CAP CER 1.2PF 6.3V C0G/NP0 0201

CAP CER 1.2PF 6.3V C0G/NP0 0201

Supplier's Site
1.20Pf 6.3V Rohs Compliant Kemet - 85AC5717 - Newark, An Avnet Company
Chicago, IL, United States
1.20Pf 6.3V Rohs Compliant Kemet
85AC5717
1.20Pf 6.3V Rohs Compliant Kemet 85AC5717
1.20PF 6.3V ROHS COMPLIANT: YES

1.20PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C129A9GAC-ND CBR02C129A9GAC 85AC5717
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1.20Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details