KEMET Electronics Corporation Ceramic Capacitors CBR02C120J5GAC

Description
CAP CER 12PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 12PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C120J5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C120J5GACTR-ND
Ceramic Capacitors 399-CBR02C120J5GACTR-ND
CAP CER 12PF 50V C0G/NP0 0201

CAP CER 12PF 50V C0G/NP0 0201

Buy Now Datasheet
12.0Pf 50.0V Rohs Compliant Kemet - 85AC5711 - Newark, An Avnet Company
Chicago, IL, United States
12.0Pf 50.0V Rohs Compliant Kemet
85AC5711
12.0Pf 50.0V Rohs Compliant Kemet 85AC5711
12.0PF 50.0V ROHS COMPLIANT: YES

12.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C120J5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C120J5GAC
Capacitors - Ceramic Capacitors CBR02C120J5GAC
CAP CER 12PF 50V C0G/NP0 0201

CAP CER 12PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C120J5GACTR-ND 85AC5711 CBR02C120J5GAC
Product Name Ceramic Capacitors 12.0Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details