KEMET Electronics Corporation Ceramic Capacitors CBR02C110F9GAC

Description
11pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
11pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C110F9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C110F9GAC-ND
Ceramic Capacitors CBR02C110F9GAC-ND
11pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C110F9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C110F9GAC
Capacitors - Ceramic Capacitors CBR02C110F9GAC
CAP CER 11PF 6.3V C0G/NP0 0201

CAP CER 11PF 6.3V C0G/NP0 0201

Supplier's Site
11.0Pf 6.3V Rohs Compliant Kemet - 85AC5692 - Newark, An Avnet Company
Chicago, IL, United States
11.0Pf 6.3V Rohs Compliant Kemet
85AC5692
11.0Pf 6.3V Rohs Compliant Kemet 85AC5692
11.0PF 6.3V ROHS COMPLIANT: YES

11.0PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C110F9GAC-ND CBR02C110F9GAC 85AC5692
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 11.0Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details