KEMET Electronics Corporation Ceramic Capacitors CBR02C108B8GAC

Description
0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8578-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8578-1-ND
Ceramic Capacitors 399-8578-1-ND
0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8578-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8578-6-ND
Ceramic Capacitors 399-8578-6-ND
0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8578-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8578-2-ND
Ceramic Capacitors 399-8578-2-ND
0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 0.1PF 10V C0G/NP0 0201 - 417-CBR02C108B8GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1PF 10V C0G/NP0 0201
417-CBR02C108B8GAC
CAP CER 0.1PF 10V C0G/NP0 0201 417-CBR02C108B8GAC
CAP CER 0.1PF 10V C0G/NP0 0201

CAP CER 0.1PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-8578-1-ND 399-8578-6-ND 417-CBR02C108B8GAC
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.1PF 10V C0G/NP0 0201
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers