KEMET Electronics Corporation Ceramic Capacitors CBR02C108B3GAC

Description
0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6135-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6135-2-ND
Ceramic Capacitors 399-6135-2-ND
0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6135-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6135-1-ND
Ceramic Capacitors 399-6135-1-ND
0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6135-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6135-6-ND
Ceramic Capacitors 399-6135-6-ND
0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7696967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7696967
MLCCs - Multilayer Ceramic Capacitors 7696967
KEMET CBR02C108B3GAC

KEMET CBR02C108B3GAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1700338 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1700338
MLCCs - Multilayer Ceramic Capacitors 1700338
KEMET CBR02C108B3GAC

KEMET CBR02C108B3GAC

Supplier's Site
Capacitor, Rf, C0G, 0.1Pf, 25V, 0201; Capacitance Kemet - 96Y6787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 0.1Pf, 25V, 0201; Capacitance Kemet
96Y6787
Capacitor, Rf, C0G, 0.1Pf, 25V, 0201; Capacitance Kemet 96Y6787
CAPACITOR, RF, C0G, 0.1PF, 25V, 0201; Capacitance:0.1pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 0.1PF, 25V, 0201; Capacitance:0.1pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6135-2-ND 399-6135-6-ND 7696967 96Y6787
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, Rf, C0G, 0.1Pf, 25V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details