CAP CER 10PF 10V C0G/NP0 0201
CAP CER 10PF 10V C0G/NP0 0201
CAP CER 10PF 10V C0G/NP0 0201
CAP CER 10PF 10V C0G/NP0 0201
10.0PF 10.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR02C100J8GACTR-ND | 399-CBR02C100J8GACDKR-ND | CBR02C100J8GAC | 85AC5675 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 10.0Pf 10.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |