The Suppression Cap, part number 71AH2246, features a capacitance of 82 pF with a tolerance of ±10%. It is designed for safety applications, classified under X1/Y2 safety ratings, and has a voltage rating of 250 VAC for both X1 and Y2 categories. This component is an industrial-grade, surface-mount device (SMD) with a chip size of 2211, measuring 5.7 mm in length, 2.8 mm in width, and 2 mm in thickness. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, ensuring stable performance with minimal capacitance change over temperature variations. It boasts an insulation resistance of 100 GOhms and a quality factor of 1000, indicating high reliability. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It is packaged in tape and reel format, with a quantity of 1000 units per package.
82pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS26C820KAGFCTR-ND | 71AH2245 |
| Product Name | Ceramic Capacitors | Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |