KEMET Electronics Corporation Ceramic Capacitors CAS26C809DAGFC

Description
8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C809DAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C809DAGFCTR-ND
Ceramic Capacitors 399-CAS26C809DAGFCTR-ND
8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 8Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2237 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 8Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2237
Suppression Cap, 8Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2237
SUPPRESSION CAP, 8PF, X1/Y2, 250V, C0G; Capacitance:8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 8PF, X1/Y2, 250V, C0G; Capacitance:8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 8Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2238 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 8Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2238
Suppression Cap, 8Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2238
SUPPRESSION CAP, 8PF, X1/Y2, 250V, C0G; Capacitance:8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 8PF, X1/Y2, 250V, C0G; Capacitance:8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C809DAGFCTR-ND 71AH2237
Product Name Ceramic Capacitors Suppression Cap, 8Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details