KEMET Electronics Corporation Ceramic Capacitors CAS26C689DAGFC

Description
6.8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C689DAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C689DAGFCTR-ND
Ceramic Capacitors 399-CAS26C689DAGFCTR-ND
6.8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

6.8pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 6.8Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2234 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6.8Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2234
Suppression Cap, 6.8Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2234
SUPPRESSION CAP, 6.8PF, X1/Y2, 250V, C0G; Capacitance:6.8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 6.8PF, X1/Y2, 250V, C0G; Capacitance:6.8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 6.8Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2233 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6.8Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2233
Suppression Cap, 6.8Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2233
SUPPRESSION CAP, 6.8PF, X1/Y2, 250V, C0G; Capacitance:6.8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 6.8PF, X1/Y2, 250V, C0G; Capacitance:6.8pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C689DAGFCTR-ND 71AH2234
Product Name Ceramic Capacitors Suppression Cap, 6.8Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers