KEMET Electronics Corporation Ceramic Capacitors CAS26C561JARFC

Description
560pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
560pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C561JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C561JARFCTR-ND
Ceramic Capacitors 399-CAS26C561JARFCTR-ND
560pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

560pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2194 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2194
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2194
SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2193 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2193
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2193
SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C561JARFCTR-ND 71AH2194
Product Name Ceramic Capacitors Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details