560pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
SUPPRESSION CAP, 560PF, X1/Y2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 560PF, X1/Y2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS26C561FAGFCTR-ND | 71AH2188 |
| Product Name | Ceramic Capacitors | Suppression Cap, 560Pf, X1/y2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 250 volts | 250 volts |