KEMET Electronics Corporation Ceramic Capacitors CAS26C560MAGFC

Description
56pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
56pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C560MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C560MAGFCTR-ND
Ceramic Capacitors 399-CAS26C560MAGFCTR-ND
56pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

56pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2186 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2186
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2186
SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2185 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2185
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2185
SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C560MAGFCTR-ND 71AH2186
Product Name Ceramic Capacitors Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers