KEMET Electronics Corporation Ceramic Capacitors CAS26C471MAGFC

Description
470pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
470pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C471MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C471MAGFCTR-ND
Ceramic Capacitors 399-CAS26C471MAGFCTR-ND
470pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

470pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 470Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2170 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2170
Suppression Cap, 470Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2170
SUPPRESSION CAP, 470PF, X1/Y2, 250V, C0G; Capacitance:470pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 470PF, X1/Y2, 250V, C0G; Capacitance:470pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 470Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2169 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2169
Suppression Cap, 470Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2169
SUPPRESSION CAP, 470PF, X1/Y2, 250V, C0G; Capacitance:470pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 470PF, X1/Y2, 250V, C0G; Capacitance:470pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C471MAGFCTR-ND 71AH2170
Product Name Ceramic Capacitors Suppression Cap, 470Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details