220pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS26C221JARFCTR-ND | 71AH2051 |
| Product Name | Ceramic Capacitors | Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 250 volts | 250 volts |