KEMET Electronics Corporation Ceramic Capacitors CAS26C152KARFC

Description
1500pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C152KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C152KARFCTR-ND
Ceramic Capacitors 399-CAS26C152KARFCTR-ND
1500pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

1500pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS26C152KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C152KARFCCT-ND
Ceramic Capacitors 399-CAS26C152KARFCCT-ND
SFTY 2211 1.5NF X1 250 / Y2 250

SFTY 2211 1.5NF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS26C152KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C152KARFCDKR-ND
Ceramic Capacitors 399-CAS26C152KARFCDKR-ND
SFTY 2211 1.5NF X1 250 / Y2 250

SFTY 2211 1.5NF X1 250 / Y2 250

Buy Now Datasheet
Suppression Cap, 1500Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1990 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1990
Suppression Cap, 1500Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1990
SUPPRESSION CAP, 1500PF, X1/Y2, 250V/X7R; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, X1/Y2, 250V/X7R; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1500Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1989 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1989
Suppression Cap, 1500Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1989
SUPPRESSION CAP, 1500PF, X1/Y2, 250V/X7R; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, X1/Y2, 250V/X7R; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS26C152KARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS26C152KARFC
Ceramic Capacitors CAS26C152KARFC
SFTY 2211 1.5NF X1 250 / Y2 250

SFTY 2211 1.5NF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS26C152KARFCTR-ND 399-CAS26C152KARFCDKR-ND 71AH1990 CAS26C152KARFC
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1500Pf, X1/y2, 250V/x7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/021335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details