KEMET Electronics Corporation Ceramic Capacitors CAS26C122KARFC

Description
1200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C122KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C122KARFCTR-ND
Ceramic Capacitors 399-CAS26C122KARFCTR-ND
1200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

1200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1958 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1958
Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1958
SUPPRESSION CAP, 1200PF, X1/Y2, 250V/X7R; Capacitance:1200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1200PF, X1/Y2, 250V/X7R; Capacitance:1200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1957 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1957
Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1957
SUPPRESSION CAP, 1200PF, X1/Y2, 250V/X7R; Capacitance:1200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1200PF, X1/Y2, 250V/X7R; Capacitance:1200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C122KARFCTR-ND 71AH1958
Product Name Ceramic Capacitors Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details