KEMET Electronics Corporation Ceramic Capacitors CAS26C102MARFC

Description
1000pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C102MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C102MARFCTR-ND
Ceramic Capacitors 399-CAS26C102MARFCTR-ND
1000pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

1000pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1933 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1933
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1933
SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1934 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1934
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1934
SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C102MARFCTR-ND 71AH1933
Product Name Ceramic Capacitors Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details