KEMET Electronics Corporation Ceramic Capacitors CAS26C102KARFC

Description
1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C102KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C102KARFCDKR-ND
Ceramic Capacitors 399-CAS26C102KARFCDKR-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS26C102KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C102KARFCTR-ND
Ceramic Capacitors 399-CAS26C102KARFCTR-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS26C102KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C102KARFCCT-ND
Ceramic Capacitors 399-CAS26C102KARFCCT-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1954844P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1954844P
MLCCs - Multilayer Ceramic Capacitors 1954844P
KEMET CAS26C102KARFC

KEMET CAS26C102KARFC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1954844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1954844
MLCCs - Multilayer Ceramic Capacitors 1954844
KEMET CAS26C102KARFC

KEMET CAS26C102KARFC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1954843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1954843
MLCCs - Multilayer Ceramic Capacitors 1954843
KEMET CAS26C102KARFC

KEMET CAS26C102KARFC

Supplier's Site
Ceramic Capacitors - CAS26C102KARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS26C102KARFC
Ceramic Capacitors CAS26C102KARFC
CAP CER 1000PF 250VAC X7R 2211

CAP CER 1000PF 250VAC X7R 2211

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CAS26C102KARFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAS26C102KARFC
Capacitors - Ceramic Capacitors CAS26C102KARFC
CAP CER 1000PF 250VAC X7R 2211

CAP CER 1000PF 250VAC X7R 2211

Supplier's Site
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Kemet - 71AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Kemet
71AH1932
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Kemet 71AH1932
SUPPRESSION CAP, 1000PF, CLASS X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, CLASS X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Kemet - 71AH1931 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Kemet
71AH1931
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Kemet 71AH1931
SUPPRESSION CAP, 1000PF, CLASS X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, CLASS X1/Y2; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS26C102KARFCDKR-ND 399-CAS26C102KARFCTR-ND 1954844P 1954844 CAS26C102KARFC CAS26C102KARFC 71AH1932
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y2; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details