KEMET Electronics Corporation Ceramic Capacitors CAS21C222KARFC

Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C222KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C222KARFCTR-ND
Ceramic Capacitors 399-CAS21C222KARFCTR-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C222KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C222KARFCDKR-ND
Ceramic Capacitors 399-CAS21C222KARFCDKR-ND
SFTY 2220 2.2NF X1 250 / Y2 250

SFTY 2220 2.2NF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C222KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C222KARFCCT-ND
Ceramic Capacitors 399-CAS21C222KARFCCT-ND
SFTY 2220 2.2NF X1 250 / Y2 250

SFTY 2220 2.2NF X1 250 / Y2 250

Buy Now Datasheet
Suppression Cap, 2200Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1833 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1833
Suppression Cap, 2200Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1833
SUPPRESSION CAP, 2200PF, X1/Y2, 250V/X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X1/Y2, 250V/X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 2200Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1834 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1834
Suppression Cap, 2200Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1834
SUPPRESSION CAP, 2200PF, X1/Y2, 250V/X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X1/Y2, 250V/X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS21C222KARFCTR-ND 399-CAS21C222KARFCDKR-ND 71AH1833
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 2200Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details