5600pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
SFTY 1812 5.6NF X2 250 X7R 10%
SFTY 1812 5.6NF X2 250 X7R 10%
SUPPRESSION CAP, 5600PF, X2, 250V, X7R; Capacitance:5600pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPPRESSION CAP, 5600PF, X2, 250V, X7R; Capacitance:5600pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SFTY 1812 5.6NF X2 250 X7R 10%
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CAS18C562KARGCTR-ND | 399-CAS18C562KARGCDKR-ND | 71AH1677 | CAS18C562KARGC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 5600Pf, X2, 250V, X7R; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |