KEMET Electronics Corporation Ceramic Capacitors CAS18C561MAGGC

Description
560pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
560pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C561MAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C561MAGGCTR-ND
Ceramic Capacitors 399-CAS18C561MAGGCTR-ND
560pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

560pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1669 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet
71AH1669
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet 71AH1669
SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1670 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet
71AH1670
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet 71AH1670
SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS18C561MAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C561MAGGC
Ceramic Capacitors CAS18C561MAGGC
SFTY 1812 560PF X2 250 C0G 20%

SFTY 1812 560PF X2 250 C0G 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C561MAGGCTR-ND 71AH1669 CAS18C561MAGGC
Product Name Ceramic Capacitors Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details