KEMET Electronics Corporation Ceramic Capacitors CAS18C470JAGGC

Description
47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C470JAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C470JAGGCTR-ND
Ceramic Capacitors 399-CAS18C470JAGGCTR-ND
47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C470JAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C470JAGGC
Ceramic Capacitors CAS18C470JAGGC
SFTY 1812 47PF X2 250 C0G 5%

SFTY 1812 47PF X2 250 C0G 5%

Supplier's Site Datasheet
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1586 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet
71AH1586
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet 71AH1586
SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1585 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet
71AH1585
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet 71AH1585
SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C470JAGGCTR-ND CAS18C470JAGGC 71AH1586
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers